Search
Filters

TC7662BCPA

Part No : TC7662BCPA
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV RATIO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,641 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 20mA
Frequency - Switching 10kHz to 35kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106176-TC7662BCPA
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The TC7662BCPA is manufactured by Microchip Technology, which is available in 8-PDIP, with the function of Ratiometric. The part operates from 1.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 10kHz to 35kHz switching frequency, which is capable of supplying 20mA output current, with an output voltage of -Vin, 2Vin.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 20mA
Frequency - Switching 10kHz to 35kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106176-TC7662BCPA
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7662BCPA
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
TC7662BCPA Price

TC7662BCPA Datasheet
TC7662BCPA Application

TC7662BCPA Replacement
TC7662BCPA Pdf

TC7662BCPA Pinout
TC7662BCPA Image

TC7662BCPA Picture
TC7662BCPA In Stock

TC7662BCPA Distributor
TC7662BCPA PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.3A SOT23-5
5139
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
611
CONN SPRING 35POS SNGL .137 PCB
89
LOW NOISE 150mA LDO REGULATOR
248
IC BUS SWITCH LOCAP QUAD 14TSSOP
200
±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
5
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
285
FIXED IND 470NH 1.4A 70 MOHM SMD
2308

Top Sellers