Search
Filters

M25P40-VMN6TPB TR

Part No : M25P40-VMN6TPB TR
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 4MBIT 75MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,597 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1064877-M25P40-VMN6TPB TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The M25P40-VMN6TPB TR, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 8-SO. The M25P40-VMN6TPB TR is a 4Mb (512K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1064877-M25P40-VMN6TPB TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M25P40-VMN6TPB TR
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
M25P40-VMN6TPB TR Price

M25P40-VMN6TPB TR Datasheet
M25P40-VMN6TPB TR Application

M25P40-VMN6TPB TR Replacement
M25P40-VMN6TPB TR Pdf

M25P40-VMN6TPB TR Pinout
M25P40-VMN6TPB TR Image

M25P40-VMN6TPB TR Picture
M25P40-VMN6TPB TR In Stock

M25P40-VMN6TPB TR Distributor
M25P40-VMN6TPB TR Memory

Image
Mfr.Part No
Description
Stock
IC JK TYPE POS TRG DUAL 16SOIC
111
Ouadruple 2-input Positive NAND Gates
27
250mA HIGH-SPEED BUFFER
100
SENSOR TEMPERATURE SPI SOT23-5
137
IC DRIVER DECODER 8DIG 28DIP
45
IC OP AMP RRIO 3MHZ SOT-23
1000
Protection of Lithium Ion Batteries (three cells in series)
886
5A Low Dropout Positive Voltage Regulator
16
High-Side Measurement CURRENT SHUNT MONITOR
10

Top Sellers