Search
Filters

MT40A256M16GE-083E:B

IC SDRAM 4GBIT 1.2GHZ 96BGA
Manufacturer: Micron Technology Inc.
rohs
Quantity
Price
Ext. Price
7+
$7.702
$53.914
20+
$5.777
$115.540
60+
$5.199
$311.940
Availability: 20 In Stock
This product has a minimum quantity of 7
The MT40A256M16GE-083E:B, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 96-FBGA (14x9). The MT40A256M16GE-083E:B is a 4Gb (256M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 95°C (TC) and the operating supply voltage of 1.14 V to 1.26 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (256M x 16)
Max Frequency 1.2GHz
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (14x9)
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
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (256M x 16)
Max Frequency 1.2GHz
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (14x9)
Storage Condition Dry storage cabinet & Humidity protection package
MT40A256M16GE-083E:B Price

MT40A256M16GE-083E:B Datasheet
MT40A256M16GE-083E:B Application

MT40A256M16GE-083E:B Replacement
MT40A256M16GE-083E:B Pdf

MT40A256M16GE-083E:B Pinout
MT40A256M16GE-083E:B Image

MT40A256M16GE-083E:B Picture
MT40A256M16GE-083E:B In Stock

MT40A256M16GE-083E:B Distributor
MT40A256M16GE-083E:B Memory

Image
Mfr.Part No
Description
Stock
Enhanced isoCink Bridge Rectifiers
9
IC EEPROM 128KBIT 3MHZ 14TSSOP
27500
Triple Buffer
386
IC MCU 8BIT 3.5KB OTP 44PLCC
191
Multipoint-LVDS Line Drivers and Receivers With IEC ESD Protection
351