Search
Filters

MT48H4M16LFB4-8:H

Part No : MT48H4M16LFB4-8:H
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC SDRAM 64MBIT 125MHZ 54VFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,409 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 64Mb (4M x 16)
Max Frequency 125MHz
Access Time 6ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-VFBGA (8x8)
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The MT48H4M16LFB4-8:H, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 54-VFBGA (8x8). The MT48H4M16LFB4-8:H is a 64Mb (4M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 1.7 V to 1.9 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 64Mb (4M x 16)
Max Frequency 125MHz
Access Time 6ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-VFBGA (8x8)
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT48H4M16LFB4-8:H
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
MT48H4M16LFB4-8:H Price

MT48H4M16LFB4-8:H Datasheet
MT48H4M16LFB4-8:H Application

MT48H4M16LFB4-8:H Replacement
MT48H4M16LFB4-8:H Pdf

MT48H4M16LFB4-8:H Pinout
MT48H4M16LFB4-8:H Image

MT48H4M16LFB4-8:H Picture
MT48H4M16LFB4-8:H In Stock

MT48H4M16LFB4-8:H Distributor
MT48H4M16LFB4-8:H Memory

Image
Mfr.Part No
Description
Stock
System frequencies up to 135 MHz
1
P CHANNEP MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
1333
FIXED IND 10UH 1A 85 MOHM SMD
190
6A HIGHLY INTERGRATED SUPLRBUCK
RES 47 OHM 0.4W 1% AXIAL
550
DIODE ZENER 12V 500MW SOD123
5400
DUAL MOSFET DRIVER
198
IC REG LDO 3V 0.5A SOT23-5
500