Search
Filters

MT48H8M32LFF5-10

Part No :
MT48H8M32LFF5-10
Manufacturer :
Catalog :
Memory
Description :
IC SDRAM 256MBIT 100MHZ 90VFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 256Mb (8M x 32)
Max Frequency 100MHz
Access Time 7ns
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 90-VFBGA (8x13)
Win Source Part Number 1080844-MT48H8M32LFF5-10
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The MT48H8M32LFF5-10, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 90-VFBGA (8x13). The MT48H8M32LFF5-10 is a 256Mb (8M x 32) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 1.7 V to 1.95 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 256Mb (8M x 32)
Max Frequency 100MHz
Access Time 7ns
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 90-VFBGA (8x13)
Win Source Part Number 1080844-MT48H8M32LFF5-10
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MT48H8M32LFF5-10
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
MT48H8M32LFF5-10 Price

MT48H8M32LFF5-10 Datasheet
MT48H8M32LFF5-10 Application

MT48H8M32LFF5-10 Replacement
MT48H8M32LFF5-10 Pdf

MT48H8M32LFF5-10 Pinout
MT48H8M32LFF5-10 Image

MT48H8M32LFF5-10 Picture
MT48H8M32LFF5-10 In Stock

MT48H8M32LFF5-10 Distributor
MT48H8M32LFF5-10 Memory

Image
Mfr.Part No
Description
Stock
QUAD 2-INPUT SCHMITT NAND GATE
1600
CAP TANT 100UF 6.3V 20% 1411
340
216 Series, 5 x 20 mm, Fast-Acting Fuse
200
Complete, 12-Bit A/D Converters with Microprocessor Interface
14
IC NVSRAM 256K PARALLEL 32CDIP / 32Kx8 AutoStore nvSRAM
30
IC 8BIT 5US QUAD DAC P/O 24-SOIC
21

Top Sellers