Search
Filters

MT48LC8M16LFF4-8:G

IC SDRAM 128MBIT 125MHZ 54VFBGA
Manufacturer: Micron Technology Inc.
rohs
Availability: 1,000 In Stock
The MT48LC8M16LFF4-8:G, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 54-VFBGA (8x8). The MT48LC8M16LFF4-8:G is a 128Mb (8M x 16) DRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 128Mb (8M x 16)
Max Frequency 125MHz
Access Time 7ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-VFBGA (8x8)
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
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPSDR
Memory Size 128Mb (8M x 16)
Max Frequency 125MHz
Access Time 7ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-VFBGA (8x8)
Storage Condition Dry storage cabinet & Humidity protection package
MT48LC8M16LFF4-8:G Price

MT48LC8M16LFF4-8:G Datasheet
MT48LC8M16LFF4-8:G Application

MT48LC8M16LFF4-8:G Replacement
MT48LC8M16LFF4-8:G Pdf

MT48LC8M16LFF4-8:G Pinout
MT48LC8M16LFF4-8:G Image

MT48LC8M16LFF4-8:G Picture
MT48LC8M16LFF4-8:G In Stock

MT48LC8M16LFF4-8:G Distributor
MT48LC8M16LFF4-8:G Memory

Image
Mfr.Part No
Description
Stock
IC BUS BUFFER TRI-ST QD 14SOIC
2500
RES ARRAY 8 RES 33 OHM 2506
4000
Low-Power 100 MHz Gain-of-2 Stable Operational Amplifier
43
Single Chip Fast Ethernet Media Converter with TS-1000 OAM
697
The W78E054D/W78E052D/W78E051D series is an 8-bit microcontroller which can accommodate a wider frequency range with low power consumption. The instruction set for the W78E054D
88