Search
Filters

N25Q032A13ESF40F TR

Part No : N25Q032A13ESF40F TR
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 32MBIT 108MHZ 16SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (8M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOP2
Win Source Part Number 1081527-N25Q032A13ESF40F TR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The N25Q032A13ESF40F TR, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 16-SOP2. The N25Q032A13ESF40F TR is a 32Mb (8M x 4) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (8M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOP2
Win Source Part Number 1081527-N25Q032A13ESF40F TR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N25Q032A13ESF40F TR
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
N25Q032A13ESF40F TR Price

N25Q032A13ESF40F TR Datasheet
N25Q032A13ESF40F TR Application

N25Q032A13ESF40F TR Replacement
N25Q032A13ESF40F TR Pdf

N25Q032A13ESF40F TR Pinout
N25Q032A13ESF40F TR Image

N25Q032A13ESF40F TR Picture
N25Q032A13ESF40F TR In Stock

N25Q032A13ESF40F TR Distributor
N25Q032A13ESF40F TR Memory

Image
Mfr.Part No
Description
Stock
CAP TANT 1UF 6.3V 20% 0603
100
TRIPLE 3-INPUT POSITIVE-NAND GATES
4
30V DUAL P-CHANNEL ENHANCEMENT MODE MOSFET
2101
Reset Circuit with Adjustable Delay
490

Top Sellers