Search
Filters

N25Q128A13EF8C0F TR

Part No : N25Q128A13EF8C0F TR
Manufacturer : Micron Technology Inc.
Catalog : Memory
Description : IC FLASH 128MBIT 108MHZ 8VDFPN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,337 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (32M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VDFPN (MLP8) (8x6)
Win Source Part Number 1081571-N25Q128A13EF8C0F TR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The N25Q128A13EF8C0F TR, categoried into Memory classification, is manufactured on Micron Technology Inc., supplied in a 8-VDFPN (MLP8) (8x6). The N25Q128A13EF8C0F TR is a 128Mb (32M x 4) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (32M x 4)
Max Frequency 108MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VDFPN (MLP8) (8x6)
Win Source Part Number 1081571-N25Q128A13EF8C0F TR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N25Q128A13EF8C0F TR
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
N25Q128A13EF8C0F TR Price

N25Q128A13EF8C0F TR Datasheet
N25Q128A13EF8C0F TR Application

N25Q128A13EF8C0F TR Replacement
N25Q128A13EF8C0F TR Pdf

N25Q128A13EF8C0F TR Pinout
N25Q128A13EF8C0F TR Image

N25Q128A13EF8C0F TR Picture
N25Q128A13EF8C0F TR In Stock

N25Q128A13EF8C0F TR Distributor
N25Q128A13EF8C0F TR Memory

Image
Mfr.Part No
Description
Stock
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 80-PQFP (14x20)
Low-Dropout, Low IQ, 1A Linear Regulator
1
POTS Line Card PLL
10
IC DRVR MOSF SYNC BUCK 12V 8SOIC
110

Top Sellers