Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

N25Q256A13EF840E

Part No :
N25Q256A13EF840E
Manufacturer :
Catalog :
Memory
Description :
Micron Serial NOR Flash Memory 3V, Multiple I/O, 4KB Sector Erase N25Q256A
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
1+
€66.4890
€66.489
2+
€64.5780
€129.156
3+
€62.6680
€188.003
4+
€60.7570
€243.027
6+
€55.0250
€330.152
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,762 pieces
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
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
W25Q256JVEIQ;  S25FL256SAGNFV010;  S25FL256SDPNFV003; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Halogen Free Compliant
ECCN 3A991.b.1.a
Introduction Date December 31, 2011
Family Name N25Q256A13E
Manufacturer Homepage www.micron.com
Win Source Part Number 1229180-N25Q256A13EF840E
Manufacturer Package 8-VDFPN (MLP8) (8x6)
Package 8-VDFN Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 2.7 V ~ 3.6 V
Memory Interface SPI
Write Cycle Time - Word, Page 8ms, 5ms
Clock Frequency 108MHz
Memory Size 256Mb (64M x 4)
Technology FLASH - NOR
Memory Format FLASH
Memory Type Non-Volatile
Packaging Tray
Manufacturer Micron Technology Inc.
Categories Integrated Circuits (ICs)

The N25Q256A13EF840E is a serial NOR flash memory. The N25Q series is the first serial Flash memory device manufactured on 65nm NOR technology. It has inbuilt write protect mechanics using which information can be made available to the user without any rights of modification. It has high-speed SPI-compatible bus interface. It also features execute-in-place (XIP) functionality. Execute-in-place (XIP) functionality is a method of executing programs directly from long term storage rather than copying it into RAM. XIP mode requires only an address to output data. Which improve random access time and eliminate the need to shadow code onto RAM for fast execution.

N25Q256A13EF840E Flash Memory Tutorial

Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
W25Q256JVEIQ;  S25FL256SAGNFV010;  S25FL256SDPNFV003; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Halogen Free Compliant
ECCN 3A991.b.1.a
Introduction Date December 31, 2011
Family Name N25Q256A13E
Manufacturer Homepage www.micron.com
Win Source Part Number 1229180-N25Q256A13EF840E
Manufacturer Package 8-VDFPN (MLP8) (8x6)
Package 8-VDFN Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 2.7 V ~ 3.6 V
Memory Interface SPI
Write Cycle Time - Word, Page 8ms, 5ms
Clock Frequency 108MHz
Memory Size 256Mb (64M x 4)
Technology FLASH - NOR
Memory Format FLASH
Memory Type Non-Volatile
Packaging Tray
Manufacturer Micron Technology Inc.
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N25Q256A13EF840E
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
N25Q256A13EF840E Price

N25Q256A13EF840E Datasheet
N25Q256A13EF840E Application

N25Q256A13EF840E Replacement
N25Q256A13EF840E Pdf

N25Q256A13EF840E Pinout
N25Q256A13EF840E Image

N25Q256A13EF840E Picture
N25Q256A13EF840E In Stock

N25Q256A13EF840E Distributor
N25Q256A13EF840E Memory

Image
Mfr.Part No
Description
Stock
18/20/28-Pin, Enhanced Flash Microcontrollers with nanoWatt Technology, High-Performance PWM and A/D
902
FAMILY OF 900-nA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH REVERSE BATTERY PROTECTION
MOSFET N-CH 400V 2A IPAK
504
SCAN25100 2457.6, 1228.8, and 614.4 Mbps CPRI SerDes with Auto RE Sync and Precision Delay Calibration Measurement
51
FIXED IND 2.2NH 600MA 150 MOHM
3892

Top Sellers