Search
Filters

SP0102NC3-2

MIC MEMS ANALOG OMNI -42DB
Manufacturer: Knowles
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,116 In Stock
Not enough quantity?
The SP0102NC3-2 is defined as Microphones ,included in Audio Products group. The designer and manufactured of SP0102NC3-2 is Knowles. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SP0102NC3-2 is 336524. More detailed data for SP0102NC3-2, feel free to contact us.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.063" (1.60mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118648-SP0102NC3-2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.063" (1.60mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118648-SP0102NC3-2
SP0102NC3-2 Price

SP0102NC3-2 Datasheet
SP0102NC3-2 Application

SP0102NC3-2 Replacement
SP0102NC3-2 Pdf

SP0102NC3-2 Pinout
SP0102NC3-2 Image

SP0102NC3-2 Picture
SP0102NC3-2 In Stock

SP0102NC3-2 Distributor
SP0102NC3-2 Microphones

Image
Mfr.Part No
Description
Stock
LOW POWER SWITCHING AND CONTROL APPLICATIONS
40745
HELP3TM Band 1 / WCDMA / TD-SCDMA 3.4 V / 28.25 dBm Linear PA Module
460
IC OPAMP JFET 3MHZ 14SOIC
34
Surface Mount Schottky Rectifiers
120000
IC LOAD SHARE CTRLR ADV 8VSSOP
7507
Low-Voltage, Single Supply, Dual SPST Analog Switches
24384
DIODE GEN PURP 1KV 3A SMB
42000
AC Line Monitor Logic-Out Device
1000