Search
Filters

SPU0410LR5H-QB-7

MIC MEMS ANALOG OMNI -38DB
Manufacturer: Knowles
rohs
Availability: 34,281 In Stock
The SPU0410LR5H-QB-7 is defined as Microphones ,included in Audio Products group. The designer and manufactured of SPU0410LR5H-QB-7 is Knowles. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SPU0410LR5H-QB-7 is 339198. More detailed data for SPU0410LR5H-QB-7, feel free to contact us.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 80kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 63dB
Impedance 400 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 160μA
Port Location Bottom
Termination Surface Mount
Height (Max) 0.047" (1.20mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 047212-SPU0410LR5H-QB-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 80kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 63dB
Impedance 400 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 160μA
Port Location Bottom
Termination Surface Mount
Height (Max) 0.047" (1.20mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 047212-SPU0410LR5H-QB-7
SPU0410LR5H-QB-7 Price

SPU0410LR5H-QB-7 Datasheet
SPU0410LR5H-QB-7 Application

SPU0410LR5H-QB-7 Replacement
SPU0410LR5H-QB-7 Pdf

SPU0410LR5H-QB-7 Pinout
SPU0410LR5H-QB-7 Image

SPU0410LR5H-QB-7 Picture
SPU0410LR5H-QB-7 In Stock

SPU0410LR5H-QB-7 Distributor
SPU0410LR5H-QB-7 Microphones

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
1
5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 16-byte FIFOs
9504
3-PHASE-BRIDGE DRIVER
446
IC BUFF N-INV OP/DRAIN 5TSSOP
117196
MOSFET N-CH 40V 57.5A 8DFN
4490
IC FLASH 32MBIT 90NS 48TSOP
1
TRANS NPN 300V 0.2A SOT323
612048