Search
Filters

SPUL409HE5H-PB-7

MIC MEMS ANALOG OMNI -42DB
Manufacturer: Knowles
rohs
Rated 5/5 based on 1 customer reviews
Availability: 18,934 In Stock
The SPUL409HE5H-PB-7 is defined as Microphones ,included in Audio Products group. The designer and manufactured of SPUL409HE5H-PB-7 is Knowles. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SPUL409HE5H-PB-7 is 339209. More detailed data for SPUL409HE5H-PB-7, feel free to contact us.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 59dB
Impedance 300 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 190μA
Port Location Top
Termination Solder Pads
Height (Max) 0.047" (1.20mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212042-SPUL409HE5H-PB-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 59dB
Impedance 300 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 190μA
Port Location Top
Termination Solder Pads
Height (Max) 0.047" (1.20mm)
Shape Rectangular
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212042-SPUL409HE5H-PB-7
SPUL409HE5H-PB-7 Price

SPUL409HE5H-PB-7 Datasheet
SPUL409HE5H-PB-7 Application

SPUL409HE5H-PB-7 Replacement
SPUL409HE5H-PB-7 Pdf

SPUL409HE5H-PB-7 Pinout
SPUL409HE5H-PB-7 Image

SPUL409HE5H-PB-7 Picture
SPUL409HE5H-PB-7 In Stock

SPUL409HE5H-PB-7 Distributor
SPUL409HE5H-PB-7 Microphones

Image
Mfr.Part No
Description
Stock
Fast Switching Performance, Single Drive Requirement
100
FIXED IND 18NH 200MA 800 MOHM
777108
5.0 V, 250 mA LDO with Watchdog and RESET
189
NPN power transistor with integrated diode
1900
TRANS PNP 40V 0.6A SOT-23
216690