Search
Filters

1N4735A G

Part No :
1N4735A G
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 6.2V 1W DO204AL
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 1002141-1N4735A G
Case / Package DO-204AL (DO-41)
Mounting Through Hole
Temperature Range - Operating -65°C to 175°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Current - Reverse Leakage @ Vr 10μA @ 3V
Impedance (Max) (Zzt) 2 Ohm
Maximum Power Dissipation 1W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 6.2V
Status Active
Packaging Bulk
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
The 1N4735A G,manufactured by Microsemi Corporation, is available in a DO-204AL (DO-41) Bulk ,classified in Diodes - Zener - Single category. The parts includes 6.2V zener voltage, ±5% tolerance, 1.2V @ 200mA forward voltage, 10μA @ 3V reverse leakage current, 2 Ohm maximum ZZT,up to 1W power power dissipation,specified over the temperature range of -65°C to 175°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 1002141-1N4735A G
Case / Package DO-204AL (DO-41)
Mounting Through Hole
Temperature Range - Operating -65°C to 175°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Current - Reverse Leakage @ Vr 10μA @ 3V
Impedance (Max) (Zzt) 2 Ohm
Maximum Power Dissipation 1W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 6.2V
Status Active
Packaging Bulk
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N4735A G
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
1N4735A G Price

1N4735A G Datasheet
1N4735A G Application

1N4735A G Replacement
1N4735A G Pdf

1N4735A G Pinout
1N4735A G Image

1N4735A G Picture
1N4735A G In Stock

1N4735A G Distributor
1N4735A G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP CURR SENSE 600KHZ 8MSOP
4
QUAD 2-INPUT OR GATE
1000
4V Drive Nch + Pch MOSFET
195
NOR Flash Parallel 3.3V 64M-bit 4M x 16 90ns 63-Pin FBGA / 64 Megabit (4 M x 16-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory with VersatileI Control
121
Presettable synchronous 4-bit binary counter; asynchronous reset
190

Top Sellers