Search
Filters

1N5382B

Part No : 1N5382B
Manufacturer : Microsemi Corporation
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 140V 5W T18
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 140V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 230 Ohm
Current - Reverse Leakage @ Vr 500nA @ 101V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 150°C
Mounting Through Hole
Case / Package T-18
Win Source Part Number 1002282-1N5382B
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The 1N5382B,manufactured by Microsemi Corporation, is available in a T-18 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 140V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 500nA @ 101V reverse leakage current, 230 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 140V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 230 Ohm
Current - Reverse Leakage @ Vr 500nA @ 101V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 150°C
Mounting Through Hole
Case / Package T-18
Win Source Part Number 1002282-1N5382B
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5382B
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
1N5382B Price

1N5382B Datasheet
1N5382B Application

1N5382B Replacement
1N5382B Pdf

1N5382B Pinout
1N5382B Image

1N5382B Picture
1N5382B In Stock

1N5382B Distributor
1N5382B Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
CONN D-SUB HD RCPT 26P VERT SLDR
98
IC MCU 8BIT 16KB FLASH 32LQFP
471
OPTOISO 2.5KV 4CH OPEN COLL 16SO
1079
P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
7242
FIXED IND 3.3NH 260MA 320 MOHM
1500
ACCELEROMETER 2G ANALOG 8LGA
27

Top Sellers