Search
Filters

1N5385B/TR12

Part No : 1N5385B/TR12
Manufacturer : Microsemi Corporation
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 170V 5W AXIAL
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 170V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 380 Ohm
Current - Reverse Leakage @ Vr 500nA @ 122V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 150°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002287-1N5385B/TR12
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The 1N5385B/TR12,manufactured by Microsemi Corporation, is available in a Axial Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 170V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 500nA @ 122V reverse leakage current, 380 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 170V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 380 Ohm
Current - Reverse Leakage @ Vr 500nA @ 122V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 150°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002287-1N5385B/TR12
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5385B/TR12
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
1N5385B/TR12 Price

1N5385B/TR12 Datasheet
1N5385B/TR12 Application

1N5385B/TR12 Replacement
1N5385B/TR12 Pdf

1N5385B/TR12 Pinout
1N5385B/TR12 Image

1N5385B/TR12 Picture
1N5385B/TR12 In Stock

1N5385B/TR12 Distributor
1N5385B/TR12 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
64/80/100-Pin General Purpose, 16-Bit Flash Microcontrollers
11
MMIC AMP 900MHZ SOT-363
8245
MOSFET N-CH 25V 700MA SOT-323
744
Programmable Logic Device Family
4
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
650
DUAL OPERATIONAL AMPLIFIER 
984
Tactile Switch (SMD)
200

Top Sellers