Search
Filters

1N5620

Part No : 1N5620
Manufacturer : Microsemi Corporation
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 800V 1A AXIAL / GLASS PASSIVATED MEDIUM-SWITCHING JUNCTION RECTIFIER
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 77 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Operating Temperature - Junction -65°C ~ 200°C
Manufacturer Package A, Axial
Mounting Style Through Hole
Current - Reverse Leakage at Vr 500nA at 800V
Reverse Recovery Time (trr) 2μs
Speed Standard Recovery >500ns, > 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.3V at 3A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Maximum) 800V
Diode Type Standard
Packaging Bulk
Manufacturer Microsemi Corporation
Win Source Part Number 813968-1N5620
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 77 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Operating Temperature - Junction -65°C ~ 200°C
Manufacturer Package A, Axial
Mounting Style Through Hole
Current - Reverse Leakage at Vr 500nA at 800V
Reverse Recovery Time (trr) 2μs
Speed Standard Recovery >500ns, > 200mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.3V at 3A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Maximum) 800V
Diode Type Standard
Packaging Bulk
Manufacturer Microsemi Corporation
Win Source Part Number 813968-1N5620
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5620
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
1N5620 Price

1N5620 Datasheet
1N5620 Application

1N5620 Replacement
1N5620 Pdf

1N5620 Pinout
1N5620 Image

1N5620 Picture
1N5620 In Stock

1N5620 Distributor
1N5620 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CMOS STATIC RAM 16K (4K x 4-BIT)
79
IC RCVR RS232 1.5MBPS SOT23-5
137
IC FPGA 366 I/O 672FBGA
IC CLK BUFFER 2:22 64TQFP
68
IC REG LDO ADJ 3A 8SOIC
520
IC OPAMP GP 155KHZ RRO 14TSSOP
1929

Top Sellers