Search
Filters

1N5804

Part No : 1N5804
Manufacturer : Microsemi Corporation
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 100V 1A AXIAL / MILITARY APPROVED HIGH EFFICIENCY 2.5 AMP AND 6.0 AMP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 875mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage at Vr 1μA at 100V
Capacitance at Vr, F 25pF at 10V, 1MHz
Mounting Style Through Hole
Manufacturer Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Win Source Part Number 814382-1N5804
Products specifications
ECAD Module
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 875mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage at Vr 1μA at 100V
Capacitance at Vr, F 25pF at 10V, 1MHz
Mounting Style Through Hole
Manufacturer Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Win Source Part Number 814382-1N5804
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5804
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
1N5804 Price

1N5804 Datasheet
1N5804 Application

1N5804 Replacement
1N5804 Pdf

1N5804 Pinout
1N5804 Image

1N5804 Picture
1N5804 In Stock

1N5804 Distributor
1N5804 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC 3-8 DECODER/DEMUX INV 16TSSOP
1047
FIXED IND 1UH 1.5A 72 MOHM SMD
242
6 A Four-quadrant triacs
100
IC ADC 12BIT SAR 16TSSOP
40
Automotive ProASIC3 Flash Family FPGAs | IC FPGA 96 I/O 144FBGA
1466
DIODE SCHOTTKY 60V 10A TO263AB
80
IC ADC 12BIT LVDS 2CH 196NFBGA
80
Digital Zero-Height SiSonicTM Microphone
11

Top Sellers