Search
Filters

1N5943B G

Part No : 1N5943B G
Manufacturer : Microsemi Corporation
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 56V 1.25W DO204AL
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 1
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
Win Source Part Number 1002360-1N5943B G
Case / Package DO-204AL (DO-41)
Mounting Through Hole
Temperature Range - Operating -65°C to 175°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 42.6V
Impedance (Max) (Zzt) 86 Ohm
Maximum Power Dissipation 1.25W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 56V
Status Active
Packaging Bulk
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
The 1N5943B G,manufactured by Microsemi Corporation, is available in a DO-204AL (DO-41) Bulk ,classified in Diodes - Zener - Single category. The parts includes 56V zener voltage, ±5% tolerance, 1.2V @ 200mA forward voltage, 1μA @ 42.6V reverse leakage current, 86 Ohm maximum ZZT,up to 1.25W power power dissipation,specified over the temperature range of -65°C to 175°C.
Products specifications
ECAD Module
Quantity per package 1
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
Win Source Part Number 1002360-1N5943B G
Case / Package DO-204AL (DO-41)
Mounting Through Hole
Temperature Range - Operating -65°C to 175°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 42.6V
Impedance (Max) (Zzt) 86 Ohm
Maximum Power Dissipation 1.25W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 56V
Status Active
Packaging Bulk
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5943B G
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
1N5943B G Price

1N5943B G Datasheet
1N5943B G Application

1N5943B G Replacement
1N5943B G Pdf

1N5943B G Pinout
1N5943B G Image

1N5943B G Picture
1N5943B G In Stock

1N5943B G Distributor
1N5943B G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8MSOP
11
REPETITIVE AVALANCHE RATED AND dv/dt RATED | MOSFET N-CH 100V 34A
3
CONN RCPT 8POS JAM NUT SKT / Conn M12 Circular SKT 8 POS Solder Cup ST Panel Mount 8 Terminal 1 Port
41
Polymer Tantalum Capacitors 330UF 2.5V 2917
322
DIODE ZENER ARRAY 5.1V SOT23-3
4944
High Performance E2 PLD
1
IC INVERTER DUAL 4-INPUT 24DIP
80

Top Sellers