Search
Filters

APT47N60BC3G

Part No : APT47N60BC3G
Manufacturer : Microsemi Corporation
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 47A TO-247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 2.7mA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 7015pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Dimension TO-247-3
Win Source Part Number 1018059-APT47N60BC3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 1
APT47N60BC3G, produced by Microsemi Corporation, is a N-Channel MOSFET transistor in TO-247 [B] Through Hole package. The features include 600V drain-source breakdown voltage, 47A (Tc) continuous drain current at 25°C ,3.9V @ 2.7mA gate-source threshold voltage. APT47N60BC3G is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 2.7mA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 7015pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Dimension TO-247-3
Win Source Part Number 1018059-APT47N60BC3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APT47N60BC3G
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
APT47N60BC3G Price

APT47N60BC3G Datasheet
APT47N60BC3G Application

APT47N60BC3G Replacement
APT47N60BC3G Pdf

APT47N60BC3G Pinout
APT47N60BC3G Image

APT47N60BC3G Picture
APT47N60BC3G In Stock

APT47N60BC3G Distributor
APT47N60BC3G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TRIM 360-1200PF 175V T/H / Cap Trimmer Mica 360/1200pF 175V Side Adj 85°C
127
ZENER DIODES 200 mW 3-PIN MINI MOLD
5716
FIXED IND 3.3UH 4A 29 MOHM SMD
750
Integrated Switch(MOSFET Driver and MOSFETs)
402
IC VREG MULTIFUNCTION POWERSO20
1
IC DRIVER CIRCUIT QUAD PDSO-20-7
18
FILTER LC(T) 75MHZ SMD
1680

Top Sellers