Search
Filters

APT56M50B2

Part No :
APT56M50B2
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 56A T-MAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,818 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 2.5mA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 8800pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 780W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 28A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package T-MAX
Dimension TO-247-3 Variant
Win Source Part Number 1018082-APT56M50B2
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 1
APT56M50B2, produced by Microsemi Corporation, is a N-Channel MOSFET transistor in T-MAX Through Hole package. The features include 500V drain-source breakdown voltage, 56A (Tc) continuous drain current at 25°C ,5V @ 2.5mA gate-source threshold voltage. APT56M50B2 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 2.5mA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 8800pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 780W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 28A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package T-MAX
Dimension TO-247-3 Variant
Win Source Part Number 1018082-APT56M50B2
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APT56M50B2
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
APT56M50B2 Price

APT56M50B2 Datasheet
APT56M50B2 Application

APT56M50B2 Replacement
APT56M50B2 Pdf

APT56M50B2 Pinout
APT56M50B2 Image

APT56M50B2 Picture
APT56M50B2 In Stock

APT56M50B2 Distributor
APT56M50B2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Power MOSFET
500
IC REG LINEAR 3.3V 500MA 6WDFN / 500 mA, Ultra-Low Quiescent Current, IQ 13 A, Ultra-Low Noise, LDO Voltage Regulator
56
IC REG CTRLR BUCK 16SOIC
250
NCE N-Channel Enhancement Mode Power MOSFET
10
/2,/4,/8 1.1 GHz Low Power Prescaler with Stand−By Mode
2698
+20 dBm single chip linear amplifier for WLAN
120

Top Sellers