Search
Filters

APT6040BN

Part No : APT6040BN
Manufacturer : Microsemi Corporation
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 18A TO247AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,241 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2950pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Dimension TO-247-3
Win Source Part Number 1018086-APT6040BN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
APT6040BN, produced by Microsemi Corporation, is a N-Channel MOSFET transistor in TO-247AD Through Hole package. The features include 600V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. APT6040BN is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2950pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Dimension TO-247-3
Win Source Part Number 1018086-APT6040BN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APT6040BN
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
APT6040BN Price

APT6040BN Datasheet
APT6040BN Application

APT6040BN Replacement
APT6040BN Pdf

APT6040BN Pinout
APT6040BN Image

APT6040BN Picture
APT6040BN In Stock

APT6040BN Distributor
APT6040BN Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 120 OHM 0603 1LN
2780
CONN HEADER 55POS VERT 5ROW
292
3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
155
380kHz, 2A Asynchronous DC-DC Buck Converter
52
OPTOISO 4.17KV TRANS W/BASE 6SMD
1433
Ultrafast Plastic Rectifiers
30

Top Sellers