Search
Filters

APT60M75L2LLG

Part No : APT60M75L2LLG
Manufacturer : Microsemi Corporation
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 73A TO-264MAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,189 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 1
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Dimension TO-264-3, TO-264AA
Case / Package 264 MAX [L2]
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 8930pF @ 25V
Max Gate Charge 195nC @ 10V
Gate-Source Threshold Voltage 5V @ 5mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 73A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Not For New Designs
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
Power Dissipation (Max) 893W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 36.5A, 10V
Win Source Part Number 1018099-APT60M75L2LLG
APT60M75L2LLG, produced by Microsemi Corporation, is a N-Channel MOSFET transistor in 264 MAX [L2] Through Hole package. The features include 600V drain-source breakdown voltage, 73A (Tc) continuous drain current at 25°C ,5V @ 5mA gate-source threshold voltage. APT60M75L2LLG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Quantity per package 1
Supply and Demand Status Balance
Fake Threat In the Open Market 58 pct.
Popularity Medium
Dimension TO-264-3, TO-264AA
Case / Package 264 MAX [L2]
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 8930pF @ 25V
Max Gate Charge 195nC @ 10V
Gate-Source Threshold Voltage 5V @ 5mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 73A (Tc)
Drain-Source Breakdown Voltage 600V
Technology MOSFET
Polarity N-Channel
Status Not For New Designs
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
Power Dissipation (Max) 893W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 36.5A, 10V
Win Source Part Number 1018099-APT60M75L2LLG
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APT60M75L2LLG
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
APT60M75L2LLG Price

APT60M75L2LLG Datasheet
APT60M75L2LLG Application

APT60M75L2LLG Replacement
APT60M75L2LLG Pdf

APT60M75L2LLG Pinout
APT60M75L2LLG Image

APT60M75L2LLG Picture
APT60M75L2LLG In Stock

APT60M75L2LLG Distributor
APT60M75L2LLG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE, ZENER, 8.2V, 1000MW, %, D
1950
IC PWR SWITCH USB 1.5A 8MSOP
180
Dual N-Channel 30-V (D-S) MOSFET with Schottky Diode
TRANS PREBIAS PNP 50V 0.2W UMT3F
600
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
76

Top Sellers