The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LE79489-3DJC

Part No LE79489-3DJC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLIC 1CH 52DB LGBAL 32PLCC
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
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-PLCC (11.43x13.97)
Win Source Part Number 1052194-LE79489-3DJC
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance

Description

The Microsemi Corporation's LE79489-3DJC is a subscriber line interface concept (SLIC) designed to provide exceptional performance and reliability. It has a temperature range of -40°C to 85°C and can operate in harsh environments. The package is 32-PLCC (11.43x13.97) and the supply voltage for operation is 4.75V to 5.25V. The LE79489-3DJC is an obsolete (EOL) product, but it is still in medium popularity. It is designed for integrated circuits and has a balance supply and demand status. The fake threat in the open market is 31 percent.