Search
Filters

LX8587-33CP

Part No : LX8587-33CP
Manufacturer : Microsemi Corporation
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 3A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,978 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 10mA
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220, Power
Win Source Part Number 1064650-LX8587-33CP
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 2,500
Microsemi Corporation LX8587-33CP, 3A Fixed REG LDO, offers a maximum input voltage of 10V, with a 1.3V @ 3A maximum drop voltage. The LX8587-33CP is fully intergrated into a TO-220, Power package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 10mA
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220, Power
Win Source Part Number 1064650-LX8587-33CP
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LX8587-33CP
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
LX8587-33CP Price

LX8587-33CP Datasheet
LX8587-33CP Application

LX8587-33CP Replacement
LX8587-33CP Pdf

LX8587-33CP Pinout
LX8587-33CP Image

LX8587-33CP Picture
LX8587-33CP In Stock

LX8587-33CP Distributor
LX8587-33CP PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.5A DPAK
27
Single P-channel MOSFET
3491
1.0W ZENER DIODE | DIODE ZENER 1.3W DO41
2319
CBL SMA PLUG-PLUG ANTI-TORQUE 5"
49
IC COUNTER 4STAGE SYNC 16SOP
195
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEVER
499
LM2879 Dual 8W Audio Amplifier
MOSFET P-CHA 12V 2.5A WLB0808 / Qualified to AEC-Q101 Standards for High Reliability
819
IC INVERTER USH 8-MICROPAK
2898
DIODE ZENER 6.8V 200MW SOD323F
11

Top Sellers