Search
Filters

MBR3040CTE3/TU

Part No : MBR3040CTE3/TU
Manufacturer : Microsemi Corporation
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 40V TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,585 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1072478-MBR3040CTE3/TU
Case / Package TO-220AB
Mounting Through Hole
Operating Temperature - Junction -65°C to 150°C
Current - Reverse Leakage @ Vr 50μA @ 40V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 700mV @ 15A
Current - Average Rectified (Io) (per Diode) 15A
Voltage - DC Reverse (Vr) (Max) 40V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
The MBR3040CTE3/TU, designed by Microsemi Corporation , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 40V and 700mV @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 50μA @ 40V. The device is offered in TO-220AB Tube/Rail and is specified over the -65°C to 150°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1072478-MBR3040CTE3/TU
Case / Package TO-220AB
Mounting Through Hole
Operating Temperature - Junction -65°C to 150°C
Current - Reverse Leakage @ Vr 50μA @ 40V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 700mV @ 15A
Current - Average Rectified (Io) (per Diode) 15A
Voltage - DC Reverse (Vr) (Max) 40V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR3040CTE3/TU
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
MBR3040CTE3/TU Price

MBR3040CTE3/TU Datasheet
MBR3040CTE3/TU Application

MBR3040CTE3/TU Replacement
MBR3040CTE3/TU Pdf

MBR3040CTE3/TU Pinout
MBR3040CTE3/TU Image

MBR3040CTE3/TU Picture
MBR3040CTE3/TU In Stock

MBR3040CTE3/TU Distributor
MBR3040CTE3/TU Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ 8SO
2
MOSFET N-CH 75V 75A TO220AB
10150
16-Mbit (2M x 8) Static RAM
21
IC MCU 16BIT 16KB FLASH 28QFN
163
LOW-VOLTAGE 20-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS
34
IC DVR 3-PHASE BRIDGE 28SOIC
357

Top Sellers