Search
Filters

NX4108CZ1TR

Part No : NX4108CZ1TR
Manufacturer : Microsemi Corporation
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1A SYNC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,960 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.95V
Output Current 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084218-NX4108CZ1TR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The NX4108CZ1TR is manufactured by Microsemi Corporation, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2.8V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.95V
Output Current 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084218-NX4108CZ1TR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NX4108CZ1TR
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
NX4108CZ1TR Price

NX4108CZ1TR Datasheet
NX4108CZ1TR Application

NX4108CZ1TR Replacement
NX4108CZ1TR Pdf

NX4108CZ1TR Pinout
NX4108CZ1TR Image

NX4108CZ1TR Picture
NX4108CZ1TR In Stock

NX4108CZ1TR Distributor
NX4108CZ1TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC LATCH OCTAL D 3ST 20TSSOP
352
VOLTAGE REFERENCE, PROGRAMMABLE,
207
MOSFET N-CH 80V 24A TO-220
173
15kV ESD-Protected, Fail-Safe, 20Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers in a SOT
3
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 5V 500MA 8DIP
4
IC REG LDO ADJ 0.8A 8LFCSP
30
RES SMD 0.56 OHM 1% 1/4W 1206
500
THREE-PHASE BRUSHLESS MOTOR RPM CONTROLLERS | IC MOTOR DRIVER 18V-28V 38TSSOP
42

Top Sellers