SG3526DW

Part No :
SG3526DW
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK/FLYBACK 18SOIC
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
10+
$5.4450
$54.450
23+
$4.5330
$104.259
35+
$4.4030
$154.105
47+
$4.2720
$200.784
61+
$4.1420
$252.662
80+
$3.7510
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 200 pieces
MOQ: 10 pcs
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
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 1Hz to 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1095499-SG3526DW
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The SG3526DW is a Step-Down, Step-Up/Step-Down(Buck, Flyback) controller, manufactured by Microsemi Corporation, contained in 18-SOIC packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 1Hz to 350kHz. It accepts input voltages from 8 V to 35 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 1Hz to 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1095499-SG3526DW
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SG3526DW
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
SG3526DW Price

SG3526DW Datasheet
SG3526DW Application

SG3526DW Replacement
SG3526DW Pdf

SG3526DW Pinout
SG3526DW Image

SG3526DW Picture
SG3526DW In Stock

SG3526DW Distributor
SG3526DW PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC DGTL POT 10KOHM 129TAP 20QFN
189
Dual Zero-Drift Operational Amplifier
20
PWM/VFM step-down DC/DC Converter
10
SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
25
Centrino P-M 715 1.5G uFCPGA
304
P-Channel Enhancement Mode MOSFET
300
IC SWITCH QUAD SPDT 20SOIC / Low-Voltage, Quad, SPDT, CMOS Analog Switch
493

Top Sellers