0554-0-15-01-11-27-10-0

Part No :
0554-0-15-01-11-27-10-0
Catalog :
Terminals
Description :
CONN PIN RCPT .015-.020 SOLDER / STD. CONNECTOR JACK RECEPTACLE
Rohs State :
Need to verify
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
30+
$1.8590
$55.770
65+
$1.5480
$100.620
100+
$1.5030
$150.300
140+
$1.4590
$204.260
180+
$1.4140
$254.520
235+
$1.2810
$301.035
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,000 pieces
MOQ: 30 pcs
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
Categories Connectors, Interconnects
Manufacturer Mill-Max Manufacturing Corp.
Series 0554
Packaging Bulk
Tail Type No Tail
Termination Solder
Length - Overall 0.160" (4.06mm)
Accepts Pin Diameter 0.015" ~ 0.020" (0.38mm ~ 0.51mm)
Mounting Hole Diameter 0.040" (1.02mm)
Pin Hole Diameter 0.031" (0.79mm)
Flange Diameter 0.056" (1.42mm)
Socket Depth 0.140" (3.56mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 772334-0554-0-15-01-11-27-10-0
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Quantity per package 500
Family Name 554
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Mill-Max Manufacturing Corp. 0554-0-15-01-11-27-10-0 is available at WIN SOURCE. Please review product page below for detailed information, including 0554-0-15-01-11-27-10-0 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 0554-0-15-01-11-27-10-0 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Mill-Max Manufacturing Corp.
Series 0554
Packaging Bulk
Tail Type No Tail
Termination Solder
Length - Overall 0.160" (4.06mm)
Accepts Pin Diameter 0.015" ~ 0.020" (0.38mm ~ 0.51mm)
Mounting Hole Diameter 0.040" (1.02mm)
Pin Hole Diameter 0.031" (0.79mm)
Flange Diameter 0.056" (1.42mm)
Socket Depth 0.140" (3.56mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 772334-0554-0-15-01-11-27-10-0
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Quantity per package 500
Family Name 554
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0554-0-15-01-11-27-10-0
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
0554-0-15-01-11-27-10-0 Price

0554-0-15-01-11-27-10-0 Datasheet
0554-0-15-01-11-27-10-0 Application

0554-0-15-01-11-27-10-0 Replacement
0554-0-15-01-11-27-10-0 Pdf

0554-0-15-01-11-27-10-0 Pinout
0554-0-15-01-11-27-10-0 Image

0554-0-15-01-11-27-10-0 Picture
0554-0-15-01-11-27-10-0 In Stock

0554-0-15-01-11-27-10-0 Distributor
0554-0-15-01-11-27-10-0 Terminals

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 40A TO252-3
250
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 12V 500MA 8DIP
171
IC REG BUCK ADJ 600MA 10MSOP
171
TVS DIODE 5VWM 18VC 10DFN
56
IC LI-ION CHARGE MGMT 20-HTSSOP
303
+5V-Powered, Multichannel RS-232 Drivers/Receivers
67

Top Sellers