3123-2-00-80-00-00-08-0

Part No :
3123-2-00-80-00-00-08-0
Catalog :
Terminals
Description :
CONN PC PIN CIRC 0.040DIA TIN
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
15+
$3.4740
$52.110
35+
$2.8920
$101.220
54+
$2.8090
$151.686
74+
$2.7260
$201.724
95+
$2.6430
$251.085
126+
$2.3940
$301.644
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 47,000 pieces
MOQ: 15 pcs
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
Manufacturer Mill-Max Manufacturing Corp.
Packaging Bulk
Terminal Type PC Pin
Terminal Style Single End
Pin Size - Above Flange 0.040" (1.02mm) Dia
Length - Above Flange 0.580" (14.73mm)
Length - Below Flange 0.082" (2.08mm)
Length - Overall 0.682" (17.32mm)
Flange Diameter 0.070" (1.77mm)
Mounting Hole Diameter 0.043" (1.09mm)
Mounting Style Through Hole
Termination Swage
Insulation Non-Insulated
Board Thickness 0.062" (1.57mm)
Contact Material Brass Alloy
Contact Finish Tin
Contact Finish Thickness 200.0μin (5.08μm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801050-3123-2-00-80-00-00-08-0
Mill-Max Manufacturing Corp. 3123-2-00-80-00-00-08-0 is available at WIN SOURCE. Please review product page below for detailed information, including 3123-2-00-80-00-00-08-0 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3123-2-00-80-00-00-08-0 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Mill-Max Manufacturing Corp.
Packaging Bulk
Terminal Type PC Pin
Terminal Style Single End
Pin Size - Above Flange 0.040" (1.02mm) Dia
Length - Above Flange 0.580" (14.73mm)
Length - Below Flange 0.082" (2.08mm)
Length - Overall 0.682" (17.32mm)
Flange Diameter 0.070" (1.77mm)
Mounting Hole Diameter 0.043" (1.09mm)
Mounting Style Through Hole
Termination Swage
Insulation Non-Insulated
Board Thickness 0.062" (1.57mm)
Contact Material Brass Alloy
Contact Finish Tin
Contact Finish Thickness 200.0μin (5.08μm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801050-3123-2-00-80-00-00-08-0
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3123-2-00-80-00-00-08-0
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
3123-2-00-80-00-00-08-0 Price

3123-2-00-80-00-00-08-0 Datasheet
3123-2-00-80-00-00-08-0 Application

3123-2-00-80-00-00-08-0 Replacement
3123-2-00-80-00-00-08-0 Pdf

3123-2-00-80-00-00-08-0 Pinout
3123-2-00-80-00-00-08-0 Image

3123-2-00-80-00-00-08-0 Picture
3123-2-00-80-00-00-08-0 In Stock

3123-2-00-80-00-00-08-0 Distributor
3123-2-00-80-00-00-08-0 Terminals

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 2.9A 18 MOHM TH
2400
5-Bit Programmable Dual Power Supply Controller for Pentium III Processors
10
DIODE ZENER 6.2V 500MW MINIMELF
5740
IC MCU 32BIT 256KB FLASH 64TQFP / Output state retention and wake-up from Shutoff Mode
180
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
772
1 Mbit (128K x8) Page-Mode EEPROM
1280

Top Sellers