346-93-112-41-013000

Part No :
346-93-112-41-013000
Catalog :
Sockets for ICs,Transistors
Description :
CONN SOCKET SIP 12POS GOLD / Conn Socket Strip SKT 12 POS 2.54mm Press Fit ST Thru-Hole
Rohs State :
Need to verify
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
2+
$26.7660
$53.532
5+
$22.2840
$111.420
7+
$21.6440
$151.508
10+
$21.0030
$210.030
13+
$20.3630
$264.719
17+
$18.4420
$313.514
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 106 pieces
MOQ: 2 pcs
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
Categories Connectors, Interconnects
Manufacturer Mill-Max Manufacturing Corp.
Series 346
Packaging Bulk
Type SIP
Number of Positions or Pins (Grid) 12 (1 x 12)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Style Through Hole
Termination Press-Fit
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin-Lead
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Brass Alloy
Housing Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Operating Temperature Range -55°C ~ 125°C
Termination Post Length 0.175" (4.45mm)
Current Rating 3A
Win Source Part Number 772361-346-93-112-41-013000
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 1
Family Name 346
Introduction Date March 07, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
SPF080-1X12-998Z;  SPF080-1X12-998ZLF; 346-87-112-41-036101; 346-87-112-41-035101; 
Mill-Max Manufacturing Corp. 346-93-112-41-013000 is available at WIN SOURCE. Please review product page below for detailed information, including 346-93-112-41-013000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 346-93-112-41-013000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Mill-Max Manufacturing Corp.
Series 346
Packaging Bulk
Type SIP
Number of Positions or Pins (Grid) 12 (1 x 12)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Style Through Hole
Termination Press-Fit
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin-Lead
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Brass Alloy
Housing Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Operating Temperature Range -55°C ~ 125°C
Termination Post Length 0.175" (4.45mm)
Current Rating 3A
Win Source Part Number 772361-346-93-112-41-013000
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 1
Family Name 346
Introduction Date March 07, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
SPF080-1X12-998Z;  SPF080-1X12-998ZLF; 346-87-112-41-036101; 346-87-112-41-035101; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 346-93-112-41-013000
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
346-93-112-41-013000 Price

346-93-112-41-013000 Datasheet
346-93-112-41-013000 Application

346-93-112-41-013000 Replacement
346-93-112-41-013000 Pdf

346-93-112-41-013000 Pinout
346-93-112-41-013000 Image

346-93-112-41-013000 Picture
346-93-112-41-013000 In Stock

346-93-112-41-013000 Distributor
346-93-112-41-013000 Sockets for ICs,Transistors

Image
Mfr.Part No
Description
Stock
IC REG LINEAR 5V 500MA TO220
117
IC DRAM 256MBIT PAR 54TSOP II
271
IC BUFFER DIFF PCIE 72VFQFPN
33
IC REG BUCK ADJUSTABLE 2A 16MSOP
17
DIODE, ZENER, 9.1V, 500MW, 2%, D
4800
3 LUG TRIAX BELDEN 9222 MTO
10
4/8/16Kbit Secure F-RAM Memory with Gen-2 RFID Access
5

Top Sellers