The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BFCN-2840+

Part No BFCN-2840+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 2750 - 29
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
Pricing & Ordering $6.780 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.7520
$52.512
14+
$7.1810
$100.534
22+
$6.9570
$153.054
30+
$6.7330
$201.990
39+
$6.5080
$253.812
52+
$5.8350
$303.420
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
MOQ: 6 pcs
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
Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.84GHz Center
Impedance 50Ohm
Bandwidth 180 MHz
Insertion Loss 7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864160-BFCN-2840+
Fake Threat In the Open Market 40pct.

Description

The 864160-BFCN-2840+ is a ceramic filter designed for RF applications. It has a center frequency of 2.84GHz and a bandwidth of 180 MHz, making it suitable for filtering specific frequency ranges. The filter is a band pass type, allowing only the desired frequency range to pass through while attenuating others. With an insertion loss of 7dB, it provides efficient filtering without significant signal degradation. The 864160-BFCN-2840+ is surface mountable and comes in a tape and reel package, making it easy to integrate into PCB designs. It has a compact size of 0.126" L x 0.063" W (3.20mm x 1.60mm) and a height of 0.037" (0.94mm). The filter has an impedance of 50Ohm and is manufactured by Mini-Circuits. It is available in a standard package of 3,000 pcs.