Search
Filters

MM3Z3V3ST1G

Part No :
MM3Z3V3ST1G
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 3.3V 200MW SOD323
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1,475+
$0.034
$50.150
3,450+
$0.029
$100.050
5,360+
$0.028
$150.080
7,410+
$0.027
$200.070
9,620+
$0.026
$250.120
12,500+
$0.024
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 131,109 pieces can ship immediately
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±3%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 106278-MM3Z3V3ST1G
Family Name MM3Z3V3S
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
SZMM3Z3V3ST1G;  CMDZ4684;  CMDZ3L3 BK; 

The MM3Z3V3ST1G,manufactured by ON Semiconductor, is available in a SOD-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 3.3V zener voltage, ±3% tolerance, 900mV @ 10mA forward voltage, 5μA @ 1V reverse leakage current, 95 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C (TJ).

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±3%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 106278-MM3Z3V3ST1G
Family Name MM3Z3V3S
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
SZMM3Z3V3ST1G;  CMDZ4684;  CMDZ3L3 BK; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM3Z3V3ST1G
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
MM3Z3V3ST1G Price

MM3Z3V3ST1G Datasheet
MM3Z3V3ST1G Application

MM3Z3V3ST1G Replacement
MM3Z3V3ST1G Pdf

MM3Z3V3ST1G Pinout
MM3Z3V3ST1G Image

MM3Z3V3ST1G Picture
MM3Z3V3ST1G In Stock

MM3Z3V3ST1G Distributor
MM3Z3V3ST1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Surface Mount Ultrafast Power Rectifiers
78
IC FPGA 83 I/O 100VQFP
FUSE BRD MNT 1.5A 63VAC/VDC 1206
1024
SERIAL INPUT PLL FREQUENCY SYNTHESIZER FOR TV/VCR
162
DirectFETPower MOSFET | MOSFET N-CH 25V 61A DIRECTFET L6
5A Adjustable/Fixed Low Dropout Linear Regulator
227

Top Sellers