Search
Filters

J3011G21DNLT

CONN MAGJACK 1PORT 100 BASE-TX
Manufacturer: Pulse
rohs
Availability: 1 In Stock
The J3011G21DNLT is defined as Modular Connectors ,included in Connectors,Interconnects group. The designer and manufactured of J3011G21DNLT is Pulse. It is available in WIN SOURCE Shenzhen warehouse. The storage code of J3011G21DNLT is 165771. More detailed data for J3011G21DNLT, feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX, AutoMDIX
Mounting SMD (SMT)
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 30μin (0.76μm)
Shield Material Brass
Housing Material Thermoplastic
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 134651-J3011G21DNLT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX, AutoMDIX
Mounting SMD (SMT)
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.545" (13.84mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 30μin (0.76μm)
Shield Material Brass
Housing Material Thermoplastic
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 134651-J3011G21DNLT
J3011G21DNLT Price

J3011G21DNLT Datasheet
J3011G21DNLT Application

J3011G21DNLT Replacement
J3011G21DNLT Pdf

J3011G21DNLT Pinout
J3011G21DNLT Image

J3011G21DNLT Picture
J3011G21DNLT In Stock

J3011G21DNLT Distributor
J3011G21DNLT Modular Connectors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 120A TO220AB
121500
IC FLASH 256MBIT 110NS 56TSOP
100
CONV DC/DC 2W 5VIN 15VOUT DIP DL
140
32 Megabit (4096K x 8-bit / 2048K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
43
IC BUFF/DVR TRI-ST DUAL 20TSSOP
1724
DIODE GEN PURP 50V 1.5A DO214AA
10000