Search
Filters

SHT20

SENSOR HUMID/TEMP 3V I2C 3% SMD
Manufacturer: Sensirion AG
rohs
Quantity
Price
Ext. Price
27+
$1.879
$50.733
63+
$1.597
$100.611
237+
$1.268
$300.516
Availability: 1,088,265 In Stock
This product has a minimum quantity of 27
The SHT20 has been designed specifically as a Moisture Sensors,Humidity ,listed in Sensors,Transducers category. It is produced by Sensirion AG ,packaging utilizes environmentally ‘Green’ mold compound. The SHT20 is available in our Shenzhen warehouse, its stock code is 320713 . Check SHT20 real time inventory , price and technical information.
Products specifications
Categories Sensors, Transducers
Manufacturer Sensirion AG
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 8s
Supply Voltage - Operating 2.1 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097902-SHT20
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Sensirion AG
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 8s
Supply Voltage - Operating 2.1 V to 3.6 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097902-SHT20
SHT20 Price

SHT20 Datasheet
SHT20 Application

SHT20 Replacement
SHT20 Pdf

SHT20 Pinout
SHT20 Image

SHT20 Picture
SHT20 In Stock

SHT20 Distributor
SHT20 Moisture Sensors,Humidity

Image
Mfr.Part No
Description
Stock
PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
6000
IC LATCH TRANSP OCT 3ST 20QSOP
2743
Thermal Monitor and Fan Speed (RPM) Controller
714
78.6 mW A/D Converter
1
TRANS NPN 350V 0.5A TO-126
3673
LM117/LM317A/LM317-N 3-Terminal Adjustable Regulator
375
CAP FILM 0.33UF 10% 630VDC 2DIP
25500
+-15kV ESD Protected, +3V to +5.5V, 10nA, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown
3364