Search
Filters

MP24892DJ-LF-P

rohs
Availability: 1,366 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 45V
Output Current per Channel 1A
Frequency 600kHz
Dimming Analog, PWM
Applications Automotive, Backlight, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 789128-MP24892DJ-LF-P
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
Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 45V
Output Current per Channel 1A
Frequency 600kHz
Dimming Analog, PWM
Applications Automotive, Backlight, Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 789128-MP24892DJ-LF-P
Storage Condition Dry storage cabinet & Humidity protection package
MP24892DJ-LF-P Price

MP24892DJ-LF-P Datasheet
MP24892DJ-LF-P Application

MP24892DJ-LF-P Replacement
MP24892DJ-LF-P Pdf

MP24892DJ-LF-P Pinout
MP24892DJ-LF-P Image

MP24892DJ-LF-P Picture
MP24892DJ-LF-P In Stock

MP24892DJ-LF-P Distributor
MP24892DJ-LF-P Board Mount LED Drivers

Image
Mfr.Part No
Description
Stock
TRANS PNP 65V 0.1A SC70-3
112790
TTL-Compatible, CMOS Analog Switches
5122
Field Effect Transistor Silicon N-Channel MOS Type (Ultra-High-Speed U-MOSIII)
17000
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
7500
TRANS PNP 30V 2A MPT3
2000
800mA fixed and adjustable low dropout linear regulator
6000
OPTOISOLATOR 3.75KV TRIAC 4MFP
3000