Search
Filters

MP2565DQ-LF-Z

IC REG BUCK ADJ 2.5A
rohs
Rated 5/5 based on 1 customer reviews
The MP2565DQ-LF-Z is manufactured by Monolithic Power Systems Inc., which is available in 10-QFN (3x3), with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on Up to 4MHz switching frequency, which is capable of supplying 2.5A output current, with an output voltage of 0.8V.
Quantity
Price
Ext. Price
40+
€1.082
€43.275
110+
€0.882
€97.060
340+
€0.769
€261.406
Availability: 40,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 40 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 47V
Output Current 2.5A
Frequency - Switching Up to 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1078953-MP2565DQ-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat 53 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 47V
Output Current 2.5A
Frequency - Switching Up to 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1078953-MP2565DQ-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat 53 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
MP2565DQ-LF-Z Price

MP2565DQ-LF-Z Datasheet
MP2565DQ-LF-Z Application

MP2565DQ-LF-Z Replacement
MP2565DQ-LF-Z Pdf

MP2565DQ-LF-Z Pinout
MP2565DQ-LF-Z Image

MP2565DQ-LF-Z Picture
MP2565DQ-LF-Z In Stock

MP2565DQ-LF-Z Distributor
MP2565DQ-LF-Z PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
BOARD DEMO L6208Q MOTOR DRIVER
27048
LED GREEN/RED CLEAR 1210 SMD
6681
IC REG LDO 3V 0.15A 4TMLF
50000
2048-word X 8bit High Speed CMOS Static RAM
400