The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MP62340DS-1-LF-Z

Part No MP62340DS-1-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURR LIMIT SWITCH
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
Pricing & Ordering $0.451 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
80+
$0.6650
$53.200
185+
$0.5450
$100.825
285+
$0.5280
$150.480
395+
$0.5110
$201.845
510+
$0.4940
$251.940
680+
$0.4430
$301.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,524 pieces
MOQ: 80 pcs
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
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 85 mOhm
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1079116-MP62340DS-1-LF-Z
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Quantity per package 2,500

Description

The MP62340DS-1-LF-Z is a general-purpose switch with two outputs. It has a current output of up to 1A and a voltage load range of 2.7V to 5.5V. The switch has a fixed current limiting, over-temperature protection, reverse current protection, and UVLO. It comes in an 8-SOIC package and has an Rds On of 85mOhm. The MP62340DS-1-LF-Z also provides load discharge and status flag features. It is designed for use in integrated circuits and is suitable for applications that require a general-purpose switch.