Search
Filters

MPQ28261DL-LF-Z

Part No : MPQ28261DL-LF-Z
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A SYNC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,095 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.603V
Maximum Output Voltage 18V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-QFN (3x4)
Win Source Part Number 1079489-MPQ28261DL-LF-Z
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The MPQ28261DL-LF-Z is manufactured by Monolithic Power Systems Inc., which is available in 14-QFN (3x4), with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.603V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.603V
Maximum Output Voltage 18V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-QFN (3x4)
Win Source Part Number 1079489-MPQ28261DL-LF-Z
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPQ28261DL-LF-Z
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
MPQ28261DL-LF-Z Price

MPQ28261DL-LF-Z Datasheet
MPQ28261DL-LF-Z Application

MPQ28261DL-LF-Z Replacement
MPQ28261DL-LF-Z Pdf

MPQ28261DL-LF-Z Pinout
MPQ28261DL-LF-Z Image

MPQ28261DL-LF-Z Picture
MPQ28261DL-LF-Z In Stock

MPQ28261DL-LF-Z Distributor
MPQ28261DL-LF-Z PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Fault Tolerant Low Speed CAN-Transceiver
4052
FIXED IND 56UH 442MA 900 MOHM
1000
CONV DC/DC ISOL SNGL 5V OUT 20W
6
SCR NON-ISOLATED 1KV 55A TO220AB
8
IC SWITCH QUAD SPST 16TSSOP
9
LOW DROP POWER SCHOTTKY RECTIFIER
1107
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
1