Search
Filters

LIS2DHTR

Part No :
LIS2DHTR
Manufacturer :
Catalog :
Motion Sensors - Accelerometers
Description :
Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V 14-Pin LGA T/R / ACCEL 2-16G I2C/SPI 14LGA
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
40+
€1.2520
€50.089
90+
€1.0330
€92.996
135+
€1.0010
€135.169
185+
€0.9700
€179.469
240+
€0.9390
€225.348
320+
€0.8460
€270.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 112,150 pieces can ship immediately
MOQ: 40 pcs
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
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1000 (±2g) to 83 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (2x2)
Win Source Part Number 140253-LIS2DHTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name LIS2DH
Introduction Date November 25, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
KXTJ3-1057; ADXL375BCCZ-RL7;  ADXL375BCCZ-RL;  ADXL343BCCZ; 

STMicroelectronics LIS2DHTR is available at WIN SOURCE. Please review product page below for detailed information, including LIS2DHTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LIS2DHTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1000 (±2g) to 83 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (2x2)
Win Source Part Number 140253-LIS2DHTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name LIS2DH
Introduction Date November 25, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
KXTJ3-1057; ADXL375BCCZ-RL7;  ADXL375BCCZ-RL;  ADXL343BCCZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LIS2DHTR
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
LIS2DHTR Price

LIS2DHTR Datasheet
LIS2DHTR Application

LIS2DHTR Replacement
LIS2DHTR Pdf

LIS2DHTR Pinout
LIS2DHTR Image

LIS2DHTR Picture
LIS2DHTR In Stock

LIS2DHTR Distributor
LIS2DHTR Motion Sensors - Accelerometers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 7MHZ RRO SOT23-5
4978
IC REG LDO 1.8V 0.15A SOT23L-6
102
IC MPU/RESET CIRC SOT23-5 / Processor Supervisor 1 Active Low/Open Drain Automotive 5-Pin SOT-23 T/R
30

Top Sellers