Search
Filters

LIS3DETR

Part No :
LIS3DETR
Manufacturer :
Catalog :
Motion Sensors - Accelerometers
Description :
ACCEL 2-16G I2C/SPI 16LGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
70+
$0.765
$53.550
160+
$0.631
$100.960
250+
$0.612
$153.000
340+
$0.593
$201.620
440+
$0.574
$252.560
585+
$0.517
$302.445
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,629 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 5 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 124531-LIS3DETR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
STMicroelectronics LIS3DETR is available at WIN SOURCE. Please review product page below for detailed information, including LIS3DETR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LIS3DETR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 5 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 124531-LIS3DETR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LIS3DETR
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
LIS3DETR Price

LIS3DETR Datasheet
LIS3DETR Application

LIS3DETR Replacement
LIS3DETR Pdf

LIS3DETR Pinout
LIS3DETR Image

LIS3DETR Picture
LIS3DETR In Stock

LIS3DETR Distributor
LIS3DETR Motion Sensors - Accelerometers

Image
Mfr.Part No
Description
Stock
IC SWITCH SPDT SOT23-8
4064
600V/20A low-loss CSTBTTM inverter bridge for three phase DC-to-AC power conversion
20
Silicon NPN epitaxial planar type
2297
N CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTERAND MOTOR DRIVE APPLICATIONS)
250
CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
4

Top Sellers