Search
Filters

L3GD20HTR

Part No : L3GD20HTR
Manufacturer : STMicroelectronics
Catalog : Motion Sensors - Gyroscopes
Description : IC MEMS MOTION SENSOR 16LLGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.384
€47.376
35+
€2.863
€100.202
50+
€2.777
€138.825
70+
€2.690
€188.307
90+
€2.603
€234.252
120+
€2.343
€281.124
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,317 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 6.25Hz to 400Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Operating Supply Current 5mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-LGA
Win Source Part Number 018244-L3GD20HTR
Family Name L3GD20H
Introduction Date July 20, 2012
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX21000+;  MAX21001/V+; MAX21001/V+T;  
The L3GD20HTR is defined as Motion Sensors - Gyroscopes ,included in Sensors,Transducers group. The designer and manufactured of L3GD20HTR is STMicroelectronics. It is available in WIN SOURCE Shenzhen warehouse. The storage code of L3GD20HTR is 172600. More detailed data for L3GD20HTR, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 6.25Hz to 400Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.2 V to 3.6 V
Operating Supply Current 5mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-LGA
Win Source Part Number 018244-L3GD20HTR
Family Name L3GD20H
Introduction Date July 20, 2012
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX21000+;  MAX21001/V+; MAX21001/V+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L3GD20HTR
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
L3GD20HTR Price

L3GD20HTR Datasheet
L3GD20HTR Application

L3GD20HTR Replacement
L3GD20HTR Pdf

L3GD20HTR Pinout
L3GD20HTR Image

L3GD20HTR Picture
L3GD20HTR In Stock

L3GD20HTR Distributor
L3GD20HTR Motion Sensors - Gyroscopes

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 1:4 2GHZ 16MLF
522
AP RESET CIRCUITS WITH CAPACITOR
300
RES SMD 511 OHM 1% 3/4W 2010
4400
MOSFET N-CH 60V 30A TO-220
IC REG MULT CONFIG INV ISO TO220
1305