Search
Filters

L3GD20TR

Part No : L3GD20TR
Manufacturer : STMicroelectronics
Catalog : Motion Sensors - Gyroscopes
Description : IC MEMS MOTION SENSOR 16-LGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.453
€44.531
25+
€3.769
€94.213
40+
€3.654
€146.166
50+
€3.540
€176.988
65+
€3.425
€222.650
85+
€3.083
€262.064
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 600 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 47.5Hz to 380Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 6.1mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-VFLGA
Win Source Part Number 018245-L3GD20TR
Family Name L3GD20
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX21000+T;  MAX21000+; L3GD20;  

The L3GD20TR has been designed specifically as a Motion Sensors - Gyroscopes ,listed in Sensors,Transducers category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The L3GD20TR is available in our Shenzhen warehouse, its stock code is 172601 . Check L3GD20TR real time inventory , price and technical information.

Products specifications
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 47.5Hz to 380Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 6.1mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-VFLGA
Win Source Part Number 018245-L3GD20TR
Family Name L3GD20
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX21000+T;  MAX21000+; L3GD20;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L3GD20TR
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
L3GD20TR Price

L3GD20TR Datasheet
L3GD20TR Application

L3GD20TR Replacement
L3GD20TR Pdf

L3GD20TR Pinout
L3GD20TR Image

L3GD20TR Picture
L3GD20TR In Stock

L3GD20TR Distributor
L3GD20TR Motion Sensors - Gyroscopes

Image
Mfr.Part No
Description
Stock
DIODE TUNING 6V 20MA SOD-323
300
TXRX IRDA 4MBIT 4MM TOP 8-SMD
14
LOW POWER USE PLANAR PASSIVATION TYPE
78
IC REG LDO 3.3V 1.1A 8DFN
22
Octal Schmitt trigger buffer/line driver; 3-state
2