Search
Filters

B1047AS-221M=P3

Part No : B1047AS-221M=P3
Catalog : Fixed Inductors
Description : FIXED IND
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 220μH
Tolerance ±20%
Current Rating 470mA
Current - Saturation 620mA
DC Resistance (DCR) 1.1 Ohm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Case / Package 2-SMD
Height - Seated (Max) 0.197" (5.00mm)
Win Source Part Number 1021315-B1047AS-221M=P3
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The B1047AS-221M=P3 is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 2-SMD Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 1.1 Ohm Max. It is ideal for driving 470mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 220μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 220μH
Tolerance ±20%
Current Rating 470mA
Current - Saturation 620mA
DC Resistance (DCR) 1.1 Ohm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Case / Package 2-SMD
Height - Seated (Max) 0.197" (5.00mm)
Win Source Part Number 1021315-B1047AS-221M=P3
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B1047AS-221M=P3
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
B1047AS-221M=P3 Price

B1047AS-221M=P3 Datasheet
B1047AS-221M=P3 Application

B1047AS-221M=P3 Replacement
B1047AS-221M=P3 Pdf

B1047AS-221M=P3 Pinout
B1047AS-221M=P3 Image

B1047AS-221M=P3 Picture
B1047AS-221M=P3 In Stock

B1047AS-221M=P3 Distributor
B1047AS-221M=P3 Fixed Inductors

Image
Mfr.Part No
Description
Stock
INTEGRATED GIGABIT-ETHERNET CO
1136
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8.5mW x 2 @ 16 Ohm 10-VSP
476
MOSFET N-CH 650V 7.3A TO252
8001
Low-Voltage Quad Differential Receiver
88
IC SRAM 64KBIT 100NS 28CDIP
1
COMPOUND TRANSISTOR
300

Top Sellers