Search
Filters

DFE201610P-1R5M=P2

Part No : DFE201610P-1R5M=P2
Catalog : Fixed Inductors
Description : FIXED IND 1.5UH 2.5A 110 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
980+
€0.049
€48.131
2,275+
€0.042
€96.396
3,575+
€0.040
€144.594
4,880+
€0.040
€192.677
6,250+
€0.039
€240.750
8,335+
€0.035
€288.958
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 1.5μH
Tolerance ±20%
Current Rating 2.5A
DC Resistance (DCR) 110 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1033061-DFE201610P-1R5M=P2
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The DFE201610P-1R5M=P2 is a Powdered Iron Wirewound inductor, produced by Murata Electronics North America, assembled in the 0806 (2016 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 110 mOhm Max. It is ideal for driving 2.5A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 1.5μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 1.5μH
Tolerance ±20%
Current Rating 2.5A
DC Resistance (DCR) 110 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1033061-DFE201610P-1R5M=P2
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DFE201610P-1R5M=P2
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
DFE201610P-1R5M=P2 Price

DFE201610P-1R5M=P2 Datasheet
DFE201610P-1R5M=P2 Application

DFE201610P-1R5M=P2 Replacement
DFE201610P-1R5M=P2 Pdf

DFE201610P-1R5M=P2 Pinout
DFE201610P-1R5M=P2 Image

DFE201610P-1R5M=P2 Picture
DFE201610P-1R5M=P2 In Stock

DFE201610P-1R5M=P2 Distributor
DFE201610P-1R5M=P2 Fixed Inductors

Image
Mfr.Part No
Description
Stock
1.5A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 5V 1.5A DPAK
10
LOW CAPACITANCE TVS ARRAY
41
METAL GATE RF SILICON FET
IC ADC 8BIT MPU 8CH MUX 28-PLCC
4
HARDWARE 908A 64-PIN PROG
IC REG LDO ADJ 0.5A MICRO8
197

Top Sellers