Search
Filters

DFE252012F-R47M=P2

Part No : DFE252012F-R47M=P2
Catalog : Fixed Inductors
Description : FIXED IND 470NH 4.9A 23 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,520 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Material - Core Powdered Iron
Inductance 470nH
Tolerance ±20%
Current Rating 4.9A
Current - Saturation 7.4A
DC Resistance (DCR) 23 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 1033086-DFE252012F-R47M=P2
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The DFE252012F-R47M=P2 is a Powdered Iron inductor, produced by Murata Electronics North America, assembled in the Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 23 mOhm Max. It is ideal for driving 4.9A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 470nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Material - Core Powdered Iron
Inductance 470nH
Tolerance ±20%
Current Rating 4.9A
Current - Saturation 7.4A
DC Resistance (DCR) 23 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 1033086-DFE252012F-R47M=P2
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DFE252012F-R47M=P2
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
DFE252012F-R47M=P2 Price

DFE252012F-R47M=P2 Datasheet
DFE252012F-R47M=P2 Application

DFE252012F-R47M=P2 Replacement
DFE252012F-R47M=P2 Pdf

DFE252012F-R47M=P2 Pinout
DFE252012F-R47M=P2 Image

DFE252012F-R47M=P2 Picture
DFE252012F-R47M=P2 In Stock

DFE252012F-R47M=P2 Distributor
DFE252012F-R47M=P2 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/RS422 10-UMAX
128
High Performance Current Mode Controllers | IC REG CTRLR FLYBACK 14SOIC
340
High Performance 8-Bit Microcontrollers Z8 Encore-R 64K Series | IC MCU 8BIT 48KB FLASH 68PLCC
1
IC VOLT DETECTOR 5.7V SOT23-5
319
RELAY GENERAL PURPOSE DPDT 2A 5V
87
IC MCU 8BIT 8KB FLASH 32QFN
54
1G bits DDR2 SDRAM
500

Top Sellers