Search
Filters

GRM1885C1H201JA01D

Part No : GRM1885C1H201JA01D
Catalog : Ceramic Capacitors
Description : CAP CER 200PF 50V C0G/NP0 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 200pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1041590-GRM1885C1H201JA01D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
Murata Electronics North America GRM1885C1H201JA01D is available at WIN SOURCE. Please review product page below for detailed information, including GRM1885C1H201JA01D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for GRM1885C1H201JA01D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 200pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1041590-GRM1885C1H201JA01D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GRM1885C1H201JA01D
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
GRM1885C1H201JA01D Price

GRM1885C1H201JA01D Datasheet
GRM1885C1H201JA01D Application

GRM1885C1H201JA01D Replacement
GRM1885C1H201JA01D Pdf

GRM1885C1H201JA01D Pinout
GRM1885C1H201JA01D Image

GRM1885C1H201JA01D Picture
GRM1885C1H201JA01D In Stock

GRM1885C1H201JA01D Distributor
GRM1885C1H201JA01D Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT FAST RECOVERY RECTIFIER
6000
IC GATE OR 1CH 2-INP 6-XSON
4176
16-bit Digital Signal Controllers | IC MCU 16BIT 512KB FLASH 160LQFP
7
RES SMD 75K OHM 1% 1/2W 1210
1500
.050 X .050 C.L. LOW PROFILE TER
500
IC REG SWITCHD CAP INV 8VSSOP
201
IC LED DRIVER OFFL DIM ESIP-7C
768

Top Sellers