Search
Filters

GRM31C5C1H683JA01L

CAP CER 0.068UF 50V C0G/NP0 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,000,000 In Stock
Murata Electronics North America GRM31C5C1H683JA01L is available at WIN SOURCE. Please review product page below for detailed information, including GRM31C5C1H683JA01L price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for GRM31C5C1H683JA01L to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 0.068μF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1041815-GRM31C5C1H683JA01L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 0.068μF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1041815-GRM31C5C1H683JA01L
GRM31C5C1H683JA01L Price

GRM31C5C1H683JA01L Datasheet
GRM31C5C1H683JA01L Application

GRM31C5C1H683JA01L Replacement
GRM31C5C1H683JA01L Pdf

GRM31C5C1H683JA01L Pinout
GRM31C5C1H683JA01L Image

GRM31C5C1H683JA01L Picture
GRM31C5C1H683JA01L In Stock

GRM31C5C1H683JA01L Distributor
GRM31C5C1H683JA01L Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC DUAL HS PWR FET DRIVER 8MSOP
28136
IC TX UHF 433/868/916 MHZ 24-QFN
29058
DIODE ZENER 5.6V 150MW EMD2
14635
TRANS NPN 30V 1A SOT23
88272
IC REG LDO 2.8V/1.8V 0.15A 6TMLF
294
8-Megabit CMOS 3.0 Volt Flash Memory with 50 MHz SPI (Serial Peripheral Interface) Bus
112
N-Channel Enhancement Mode Field Effect Transistor
225852