Search
Filters

LQG18HN18NJ00D

Part No : LQG18HN18NJ00D
Catalog : Fixed Inductors
Description : FIXED IND 18NH 350MA 450 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,953 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Air
Inductance 18nH
Tolerance ±5%
Current Rating 350mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 12 @ 100MHz
Frequency - Self Resonant 2.6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1057128-LQG18HN18NJ00D
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The LQG18HN18NJ00D is a Air Multilayer inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 450 mOhm Max. It is ideal for driving 350mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 18nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Air
Inductance 18nH
Tolerance ±5%
Current Rating 350mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 12 @ 100MHz
Frequency - Self Resonant 2.6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1057128-LQG18HN18NJ00D
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQG18HN18NJ00D
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
LQG18HN18NJ00D Price

LQG18HN18NJ00D Datasheet
LQG18HN18NJ00D Application

LQG18HN18NJ00D Replacement
LQG18HN18NJ00D Pdf

LQG18HN18NJ00D Pinout
LQG18HN18NJ00D Image

LQG18HN18NJ00D Picture
LQG18HN18NJ00D In Stock

LQG18HN18NJ00D Distributor
LQG18HN18NJ00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR W/MR 2.32V SOT23-5
616
PIN PHOTODIODE
MOSFET N-CH 250V 8.1A D2PAK
11
Chip Inductors - 1812LS Series (4532)
1279
IC REG LDO 2V 1A DPAK
1615
N-CHANNEL POWER MOSFET | MOSFET N-CH 50V 8.2A DPAK
12345
Pin Programmable Precision Voltage Reference
330
LM2642 Two-Phase Synchronous Step-Down Switching Controller | IC CTRLR SW SYNC STPDN 28TSSOP
108

Top Sellers