The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LQG18HN3N9S00D

Part No LQG18HN3N9S00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 3.9NH 450MA 150 MOHM
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
Pricing & Ordering $0.042 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
850+
$0.0590
$50.150
2,085+
$0.0480
$100.080
3,195+
$0.0470
$150.165
4,445+
$0.0450
$200.025
5,685+
$0.0440
$250.140
7,695+
$0.0390
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,130 pieces
MOQ: 850 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Air
Inductance 3.9nH
Tolerance ±0.3nH
Current Rating 450mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 12 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1057130-LQG18HN3N9S00D
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Description

The Murata Electronics North America LQG18HN3N9S00D is a multilayer inductor with an inductance of 3.9nH and a current rating of 450mA. It has a Q @ Freq of 12 @ 100MHz and a frequency range of self-resonant of 6GHz. The inductor has a tolerance of ±0.3nH and is made of air core material. It is housed in a 0603 (1608 Metric) case/package and can operate in a temperature range of -40°C to 85°C. This inductor is suitable for use in industrial, communications and networking, embedded design and development, and power management applications.