Search
Filters

LQH2MCN1R0M52L

FIXED IND 1UH 595MA 250 MOHM SMD
rohs
Availability: 9,000 In Stock
The LQH2MCN1R0M52L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 0806 (2016 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 325 mOhm Max. It is ideal for driving 595mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 1μH inductance and ±20% tolerance.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0806 (2016 Metric)
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -40°C to 85°C
DC Resistance (DCR) 325 mOhm Max
Tolerance ±20%
Inductance 1μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
Current Rating 595mA
Frequency - Self Resonant 215MHz
Win Source Part Number 1057140-LQH2MCN1R0M52L
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
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0806 (2016 Metric)
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -40°C to 85°C
DC Resistance (DCR) 325 mOhm Max
Tolerance ±20%
Inductance 1μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
Current Rating 595mA
Frequency - Self Resonant 215MHz
Win Source Part Number 1057140-LQH2MCN1R0M52L
LQH2MCN1R0M52L Price

LQH2MCN1R0M52L Datasheet
LQH2MCN1R0M52L Application

LQH2MCN1R0M52L Replacement
LQH2MCN1R0M52L Pdf

LQH2MCN1R0M52L Pinout
LQH2MCN1R0M52L Image

LQH2MCN1R0M52L Picture
LQH2MCN1R0M52L In Stock

LQH2MCN1R0M52L Distributor
LQH2MCN1R0M52L Fixed Inductors

Image
Mfr.Part No
Description
Stock
SAW FILTER CDMA 881 MHZ 50/100
2000
2.0 AMPS. Surface Mount Schottky Barrier Rectifiers
50100
TRANS PREBIAS PNP 200MW SOT23-3
3281
CMOS ARINC Bus Interface Circuit
1
Silicon NPN epitaxial planer transistor
11500